EDAC, Inc. Backplane Connector Housings 516-056-000-302

Description
56 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
56 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1033-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1033-ND
Backplane Connector Housings 151-1033-ND
56 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

56 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
Backplane Connectors - 2599619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2599619
Backplane Connectors 2599619
EDAC 516-056-000-302

EDAC 516-056-000-302

Supplier's Site
Rack & Panel Connector, Plug, 56 Position; Product Range Edac - 95F3179 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 56 Position; Product Range Edac
95F3179
Rack & Panel Connector, Plug, 56 Position; Product Range Edac 95F3179
RACK & PANEL CONNECTOR, PLUG, 56 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:56Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount; No. of Rows:9 RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 56 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:56Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount; No. of Rows:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-1033-ND 2599619 95F3179
Product Name Backplane Connector Housings Backplane Connectors Rack & Panel Connector, Plug, 56 Position; Product Range Edac
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details