EDAC, Inc. Backplane Connector Housings 516-056-000-251

Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-056-000-251-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-056-000-251-ND
Backplane Connector Housings 516-056-000-251-ND
56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

56 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Housings - 1008207-516-056-000-251 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Housings
1008207-516-056-000-251
Connectors, Interconnects - Backplane Connectors - Housings 1008207-516-056-000-251
Win Source Part Number: 1008207-516-056-000- 251 Category: Connectors, Interconnects>Backpl ane Connectors - Housings Series: 516 Number of Positions: 56 Pitch: 0.150" (3.81mm) Color: Green Features: Backshell, Jackscrew, Mating Guide Connector Type: Housing for Non-Gendered Contacts Number of Rows: 9 Package: Bulk Note: Contacts Not Included Connector Style: Rack and Panel Standard Package: 25 Connector Usage: Receptacle Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: EDAC Inc. Base Product Number: 516-056

Win Source Part Number: 1008207-516-056-000-251
Category: Connectors, Interconnects>Backplane Connectors - Housings
Series: 516
Number of Positions: 56
Pitch: 0.150" (3.81mm)
Color: Green
Features: Backshell, Jackscrew, Mating Guide
Connector Type: Housing for Non-Gendered Contacts
Number of Rows: 9
Package: Bulk
Note: Contacts Not Included
Connector Style: Rack and Panel
Standard Package: 25
Connector Usage: Receptacle
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: EDAC Inc.
Base Product Number: 516-056

Buy Now Datasheet
Rack & Panel Connector Rohs Compliant Edac - 25C3471 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector Rohs Compliant Edac
25C3471
Rack & Panel Connector Rohs Compliant Edac 25C3471
Rack & Panel Connector RoHS Compliant: Yes

Rack & Panel Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 516-056-000-251-ND 1008207-516-056-000-251 25C3471
Product Name Backplane Connector Housings Connectors, Interconnects - Backplane Connectors - Housings Rack & Panel Connector Rohs Compliant Edac
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products