EDAC, Inc. Receptacle, With Screw, 20 Way; Product Range Edac 516-020-000-401

Description
RECEPTACLE, WITH SCREW, 20 WAY; Product Range:516 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, WITH SCREW, 20 WAY; Product Range:516 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Socket; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, With Screw, 20 Way; Product Range Edac - 28W2142 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, With Screw, 20 Way; Product Range Edac
28W2142
Receptacle, With Screw, 20 Way; Product Range Edac 28W2142
RECEPTACLE, WITH SCREW, 20 WAY; Product Range:516 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Socket; Contact RoHS Compliant: Yes

RECEPTACLE, WITH SCREW, 20 WAY; Product Range:516 Series; Gender:Receptacle; No. of Positions:20Ways; Pitch Spacing:3.81mm; For Use With:516 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Socket; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W2142
Product Name Receptacle, With Screw, 20 Way; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details