BEACON LIGHT FLASHING HALOGEN 300mA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:149mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 92F6439 |
| Product Name | Beacon Light Flashing Halogen 300Ma; Module Lens Colour Edwards Signaling Products |