LB03KW01-5C-JB is a rectangular indicator with a black housing, quick connect terminals, and a super bright LED with a clear white diffuser. It operates at 5 volts, uses a T-1 Bi-pin LED, and has an ambient temperature range of -25°C to +50°C. The panel cutout measures 0.622 in × 0.866 in (15.8 mm × 22.0 mm), and the housing thickness accommodates panel thicknesses of 0.039 in to 0.157 in (1.0 mm to 4.0 mm).
Complement to LB Pushbuttons
"LED Panel Indicator Red Diffused 1.9V 30mA Quick Connect - 0.110"" (2.8mm)"
Industrial Panel Mount Indicators / Switch Indicators INDICATOR
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB03KW01-5C-JB | 2300-LB03KW01-5C-JB | LB03KW01-5C-JB-ND | LB03KW01-5C-JB | LB03KW01-5C-JB |
| Product Name | Indicator | Indicators | Panel Indicators, Pilot Lights | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Red | Red |