EDAC, Inc. Beacon Light Flashing Halogen 300Ma; Module Lens Colour Edwards Signaling Products 50A-N5-40WH

Description
BEACON LIGHT FLASHING HALOGEN 300mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:149mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT FLASHING HALOGEN 300mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:149mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Flashing Halogen 300Ma; Module Lens Colour Edwards Signaling Products - 83F4207 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Flashing Halogen 300Ma; Module Lens Colour Edwards Signaling Products
83F4207
Beacon Light Flashing Halogen 300Ma; Module Lens Colour Edwards Signaling Products 83F4207
BEACON LIGHT FLASHING HALOGEN 300mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:149mm RoHS Compliant: No

BEACON LIGHT FLASHING HALOGEN 300mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:149mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 83F4207
Product Name Beacon Light Flashing Halogen 300Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
4 suppliers
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details