EDAC, Inc. Edgeboard Connectors 346-058-540-208

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-058-540-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-058-540-208-ND
Edgeboard Connectors 151-346-058-540-208-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ1194 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ1194
Card Conn, Dual Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ1194
CARD CONN, DUAL SIDE, 58POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 58POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-058-540-208-ND 76AJ1194
Product Name Edgeboard Connectors Card Conn, Dual Side, 58Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data