EDAC, Inc. Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac 346-050-541-608

Description
CARD CONN, SINGLE SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes
Description
CARD CONN, SINGLE SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ6017 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ6017
Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ6017
CARD CONN, SINGLE SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 50POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AJ6017
Product Name Card Conn, Single Side, 50Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details