EDAC, Inc. Edgeboard Connectors 345-116-559-803

Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-116-559-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-116-559-803-ND
Edgeboard Connectors 151-345-116-559-803-ND
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 116Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ8543 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 116Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ8543
Card Conn, Dual Side, 116Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ8543
CARD CONN, DUAL SIDE, 116POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 116POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-116-559-803-ND 70AJ8543
Product Name Edgeboard Connectors Card Conn, Dual Side, 116Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102153-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers