EDAC, Inc. Card Edge Conn, Single Side, 69Pos, Th; Card Edge Connector Type Edac 345-069-524-108

Description
CARD EDGE CONN, SINGLE SIDE, 69POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, SINGLE SIDE, 69POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 69Pos, Th; Card Edge Connector Type Edac - 70AJ4545 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 69Pos, Th; Card Edge Connector Type Edac
70AJ4545
Card Edge Conn, Single Side, 69Pos, Th; Card Edge Connector Type Edac 70AJ4545
CARD EDGE CONN, SINGLE SIDE, 69POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 69POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:69 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ4545
Product Name Card Edge Conn, Single Side, 69Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22001-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details