EDAC, Inc. Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 345-064-540-607

Description
CARD CONN, SINGLE SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet
Description
CARD CONN, SINGLE SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ2577 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ2577
Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ2577
CARD CONN, SINGLE SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 64POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AJ2577
Product Name Card Conn, Single Side, 64Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMK2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details