EDAC, Inc. Edgeboard Connectors 345-053-521-101

Description
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-053-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-053-521-101-ND
Edgeboard Connectors 151-345-053-521-101-ND
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 53Pos, Th; Card Edge Connector Type Edac - 68AJ3670 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 53Pos, Th; Card Edge Connector Type Edac
68AJ3670
Card Edge Conn, Single, 53Pos, Th; Card Edge Connector Type Edac 68AJ3670
CARD EDGE CONN, SINGLE, 53POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:53 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 53POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:53 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-053-521-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-053-521-101
Card Edge Connectors - Edgeboard Connectors 345-053-521-101
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-053-521-101-ND 68AJ3670 345-053-521-101
Product Name Edgeboard Connectors Card Edge Conn, Single, 53Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 53 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106123-5005001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details