CARD EDGE CONN, SINGLE, 52POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68AJ5619 |
| Product Name | Card Edge Conn, Single, 52Pos, Th; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |