EDAC, Inc. Edgeboard Connectors 345-023-523-158

Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-023-523-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-023-523-158-ND
Edgeboard Connectors 151-345-023-523-158-ND
"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac - 67AJ5418 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac
67AJ5418
Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac 67AJ5418
CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-023-523-158-ND 67AJ5418
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data