EDAC, Inc. Edgeboard Connectors 342-072-555-203

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-072-555-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-072-555-203-ND
Edgeboard Connectors 151-342-072-555-203-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 72Pos, Solder Lug; Card Edge Connector Type Edac - 65AJ1479 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 72Pos, Solder Lug; Card Edge Connector Type Edac
65AJ1479
Card Edge Conn, Dual, 72Pos, Solder Lug; Card Edge Connector Type Edac 65AJ1479
CARD EDGE CONN, DUAL, 72POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 72POS, SOLDER LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 342-072-555-203 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
342-072-555-203
Card Edge Connectors - Edgeboard Connectors 342-072-555-203
342 SERIES (.100" (2.54MM) CONTA

342 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-342-072-555-203-ND 65AJ1479 342-072-555-203
Product Name Edgeboard Connectors Card Edge Conn, Dual, 72Pos, Solder Lug; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 72 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Header - 102202-3 - Richardson RFPD
TE Connectivity
Specs
Connector Type Header Connector
Termination Through-Hole
Mounting PCB
View Details
3 suppliers
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details