EDAC, Inc. Edgeboard Connectors 341-046-521-203

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-046-521-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-046-521-203-ND
Edgeboard Connectors 151-341-046-521-203-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 46Pos, Solder; Card Edge Connector Type Edac - 65AJ4874 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 46Pos, Solder; Card Edge Connector Type Edac
65AJ4874
Card Edge Conn, Dual, 46Pos, Solder; Card Edge Connector Type Edac 65AJ4874
CARD EDGE CONN, DUAL, 46POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 46POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-046-521-203-ND 65AJ4874
Product Name Edgeboard Connectors Card Edge Conn, Dual, 46Pos, Solder; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 46 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1968-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details