"26 (20 + 6 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
22A Power Header, 10 Pos, 2.54mm Pitch, Straddle Mount Product overview: 1761500-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 22A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1761500-1 can be used for catalog matching and distributor lookup.
Standard Edge II Card Edge & Power Connectors
CONNECTOR ASSEMBLY, SEC II POWER
CARD EDGE CONN, DUAL SIDE, 6PWR+20SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:6 (Power), 20 (Signal) Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1761500-1-ND | 303-1761500-1 | 1761500-1 | 1761500-1 | 43M0210 |
| Product Name | Edgeboard Connectors | 22A Electronic Connector | Card-Edge and Backplane Connector | Card Edge Connectors | Card Edge Conn, Dual Side, 6Pwr+20Sig; Card Edge Connector Type Te Connectivity |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Board Edge, Straddle Mount | PCB | Straddle Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 26 # | 10 # |