CARD EDGE CONN, DUAL, 16POS, SOLDER; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 65AJ6374 |
| Product Name | Card Edge Conn, Dual, 16Pos, Solder; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |