TE Connectivity Edgeboard Connectors 2345246-1

Description
60 (20 + 40 Power) Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet
Description
60 (20 + 40 Power) Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 17-2345246-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2345246-1-ND
Edgeboard Connectors 17-2345246-1-ND
60 (20 + 40 Power) Position Female Connector Non Specified - Dual Edge Gold Black

60 (20 + 40 Power) Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
Card Edge Conn, Dual Side, 20P+20S, Th; Card Edge Connector Type Amp - Te Connectivity - 26AJ4958 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20P+20S, Th; Card Edge Connector Type Amp - Te Connectivity
26AJ4958
Card Edge Conn, Dual Side, 20P+20S, Th; Card Edge Connector Type Amp - Te Connectivity 26AJ4958
CARD EDGE CONN, DUAL SIDE, 20P+20S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 (Power), 20 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20P+20S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 (Power), 20 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2345246-1-ND 26AJ4958
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 20P+20S, Th; Card Edge Connector Type Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details