EDAC, Inc. Edgeboard Connectors 338-036-541-202

Description
CONN EDGE DUAL FMALE 36POS 0.156
Request a Quote Datasheet
Description
CONN EDGE DUAL FMALE 36POS 0.156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 338-036-541-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
338-036-541-202-ND
Edgeboard Connectors 338-036-541-202-ND
CONN EDGE DUAL FMALE 36POS 0.156

CONN EDGE DUAL FMALE 36POS 0.156

Buy Now Datasheet
Card Edge Conn, Dual, 36Pos, Wire Wrap; Card Edge Connector Type Edac - 85H5748 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 36Pos, Wire Wrap; Card Edge Connector Type Edac
85H5748
Card Edge Conn, Dual, 36Pos, Wire Wrap; Card Edge Connector Type Edac 85H5748
CARD EDGE CONN, DUAL, 36POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 36POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 338-036-541-202-ND 85H5748
Product Name Edgeboard Connectors Card Edge Conn, Dual, 36Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data