333 SERIES (.156" (3.96MM) CONTA
86 Position Female Connector Non Specified - Dual Edge Gold 0.156" (3.96mm) Green
CARD EDGE CONN, DUAL SIDE, 86POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes
Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 333-086-558-803 | 151-333-086-558-803-ND | 61AJ4080 |
Product Name | Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 86Pos, Th; Card Edge Connector Type Edac |
Connector Type | Card Edge Connector | Card Edge Connector | |
Gender | Female / Jack | ||
Mounting | Through Hole, Right Angle | Through Hole Mount |