A range of RS Pro double row SMT mount PCB sockets with a 1.27mm pitch. These SMT PCB sockets have contacts made from phosphor bronze with a gold plating and an insulator of made from UL94V-0 PA6T.
Number of Contacts = 20
Number of Rows = 2
Pitch = 1.27mm
Type = Board to Wire
Mounting Type = PCB Mount
Body Orientation = Right Angle
Termination Method = Solder
Current Rating = 1A
Voltage Rating = 300 V ac
Contact Material = Phosphor Bronze
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 1216547 |
Category | Wire to Board Connector |
Termination | Solder |
Mounting | PCB Mount |
Voltage Rating | 300 volts |