EDAC, Inc. Edgeboard Connectors 333-058-559-803

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-058-559-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-058-559-803-ND
Edgeboard Connectors 151-333-058-559-803-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac - 60AJ8251 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
60AJ8251
Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac 60AJ8251
CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 58POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-058-559-803-ND 60AJ8251
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 58Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Mini PCI Express & mSATA - 1775838-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
9 suppliers
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details