TE Connectivity Mini PCI Express & mSATA 1775838-2

Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .22 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 5.6 MM  [.22 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .22 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 5.6 MM  [.22 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1775838-2 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1775838-2
Mini PCI Express & mSATA 1775838-2
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .22 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 5.6 MM  [.22 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ejector Location : None

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Height Above PC Board (INCH) : .22
  • Row-to-Row Spacing : .8 MM  [.031 INCH ]
  • Stack Height : 5.6 MM  [.22 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Audio & Video Connectors - 1775838-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1775838-2
Audio & Video Connectors 1775838-2
mSATA/mini PCI-E 5.6H Type I G/F

mSATA/mini PCI-E 5.6H Type I G/F

Buy Now
Audio & Video Connectors - 1775838-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
1775838-2
Audio & Video Connectors 1775838-2
MINI PCI EXPRESS

MINI PCI EXPRESS

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
1775838-2
Audio & Video Connectors 1775838-2
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Edge Connectors - 1859871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1859871
Edge Connectors 1859871
TE Connectivity 1775838-2 Edge Connector

TE Connectivity 1775838-2 Edge Connector

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
303-1775838-2
SMD Electronic Connector 303-1775838-2
52 Pos Card Edge Conn, 0.8mm Pitch, RA Solder SMD Product overview: 1775838-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1775838-2 can be used for catalog matching and distributor lookup.

52 Pos Card Edge Conn, 0.8mm Pitch, RA Solder SMD Product overview: 1775838-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1775838-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - A123340DKR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A123340DKR-ND
Edgeboard Connectors A123340DKR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A123340CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A123340CT-ND
Edgeboard Connectors A123340CT-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A123340TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A123340TR-ND
Edgeboard Connectors A123340TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 1775838-2 - 849097-1775838-2 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 1775838-2
849097-1775838-2
Card Edge Connectors - Edgeboard Connectors - 1775838-2 849097-1775838-2
Manufacturer: TE Connectivity Win Source Part Number: 849097-1775838-2 Features: Position Connector Package: Reel - TR Family Name: 1775838 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1775838-2-ND, A123340CT, A123340TR, Q13257498, -1775838-2-CSI, A123340DKR

Manufacturer: TE Connectivity
Win Source Part Number: 849097-1775838-2
Features: Position Connector
Package: Reel - TR
Family Name: 1775838
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1775838-2-ND, A123340CT, A123340TR, Q13257498, -1775838-2-CSI, A123340DKR

Buy Now Datasheet
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - 1775838-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
1775838-2
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) 1775838-2
mSATA/mini PCI-E 5.6H Type I G/F

mSATA/mini PCI-E 5.6H Type I G/F

Buy Now
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity - 70AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity
70AC8805
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity 70AC8805
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Card Edge, Rcpt, 52Pos, 0.8Mm; Card Edge Connector Type Te Connectivity - 18AH0016 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Rcpt, 52Pos, 0.8Mm; Card Edge Connector Type Te Connectivity
18AH0016
Conn, Card Edge, Rcpt, 52Pos, 0.8Mm; Card Edge Connector Type Te Connectivity 18AH0016
CONN, CARD EDGE, RCPT, 52POS, 0.8MM; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder; ContactRoHS Compliant: Yes

CONN, CARD EDGE, RCPT, 52POS, 0.8MM; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Edgeboard Connectors - 1775838-2 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1775838-2
Edgeboard Connectors 1775838-2
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775838-2 1775838-2 1859871 303-1775838-2 A123340DKR-ND 849097-1775838-2 1775838-2 70AC8805 1775838-2
Product Name Mini PCI Express & mSATA Audio & Video Connectors Edge Connectors SMD Electronic Connector Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors - 1775838-2 Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Te Connectivity Edgeboard Connectors
Connector Type Board to Board Connector Audio / Video Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder Solder
Current Rating 0.5 amps 0.5 amps
Category Card Edge Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data