EDAC, Inc. Edgeboard Connectors 333-038-555-212

Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-038-555-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-038-555-212-ND
Edgeboard Connectors 151-333-038-555-212-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 38Pos, Lug; Card Edge Connector Type Edac - 60AJ0239 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 38Pos, Lug; Card Edge Connector Type Edac
60AJ0239
Card Edge Conn, Dual Side, 38Pos, Lug; Card Edge Connector Type Edac 60AJ0239
CARD EDGE CONN, DUAL SIDE, 38POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 38POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-038-555-212-ND 60AJ0239
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 38Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 38 #
Unlock Full Specs
to access all available technical data