EDAC, Inc. Edgeboard Connectors 333-030-558-607

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-030-558-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-030-558-607-ND
Edgeboard Connectors 151-333-030-558-607-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac - 59AJ5392 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac
59AJ5392
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac 59AJ5392
CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:333 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-030-558-607-ND 59AJ5392
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-006 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details