EDAC, Inc. Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac 325-112-540-209

Description
CARD EDGE CONN, DUAL, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ7022 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ7022
Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ7022
CARD EDGE CONN, DUAL, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:325 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:325 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ7022
Product Name Card Edge Conn, Dual, 112Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1333815-1230 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details