CARD EDGE CONN, DUAL, 112POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:112 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 59AJ8529 |
| Product Name | Card Edge Conn, Dual, 112Pos, Lug; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |