EDAC, Inc. Card Edge Conn, Dual, 96Pos, Th; Card Edge Connector Type Edac 325-096-520-207

Description
CARD EDGE CONN, DUAL, 96POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:96 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL, 96POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:96 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual, 96Pos, Th; Card Edge Connector Type Edac - 60AJ2750 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 96Pos, Th; Card Edge Connector Type Edac
60AJ2750
Card Edge Conn, Dual, 96Pos, Th; Card Edge Connector Type Edac 60AJ2750
CARD EDGE CONN, DUAL, 96POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:96 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 96POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:3.18mm; No. of Contacts:96 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ2750
Product Name Card Edge Conn, Dual, 96Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 2138222 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details