EDAC, Inc. Card Edge Conn, Single, 24Pos, Lug; Card Edge Connector Type Edac 325-024-500-107

Description
CARD EDGE CONN, SINGLE, 24POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE, 24POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single, 24Pos, Lug; Card Edge Connector Type Edac - 60AJ0681 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 24Pos, Lug; Card Edge Connector Type Edac
60AJ0681
Card Edge Conn, Single, 24Pos, Lug; Card Edge Connector Type Edac 60AJ0681
CARD EDGE CONN, SINGLE, 24POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 24POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:3.18mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0681
Product Name Card Edge Conn, Single, 24Pos, Lug; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers