EDAC, Inc. Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac 316-016-520-101

Description
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac - 58AJ5316 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
58AJ5316
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac 58AJ5316
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:316 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:316 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ5316
Product Name Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 1761465-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - U211C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details