The Card Edge Connector, Dual Side, 84Pos, Th, part number 58AJ8566, features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector supports both single and dual row configurations and provides multiple mounting options, including threaded inserts and floating eyelets. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable performance. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations.
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 84POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:84 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-084-456-208-ND | 58AJ8566 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 84Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 84 # |