30 (18 + 12 Power) Position Female Connector Non Specified - Dual Edge Gold Black
CARD EDGE CONN, DUAL SIDE, 12PWR+18SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 (Power), 18 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
283-0172-04003=TA CONN,SKT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101952-ND | 1766436-1 | 21R5524 | 41AJ4582 |
| Product Name | Edgeboard Connectors | Card Edge Connectors | Card Edge Conn, Dual Side, 12Pwr+18Sig; Card Edge Connector Type Te Connectivity | 283-0172-04003=Ta Conn,skt Amp - Te Connectivity |
| Gender | Female / Jack |