EDAC, Inc. Edgeboard Connectors 307-062-558-212

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-062-558-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-062-558-212-ND
Edgeboard Connectors 151-307-062-558-212-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 87AH4248 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
87AH4248
Connector Rohs Compliant Edac 87AH4248
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-062-558-212-ND 87AH4248
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51707-10400000A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Header - 103670-2 - Richardson RFPD
TE Connectivity
Specs
Connector Type Header Connector
Termination Through-Hole
Mounting PCB
View Details
4 suppliers
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details