EDAC, Inc. Edgeboard Connectors 307-028-555-208

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-028-555-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-028-555-208-ND
Edgeboard Connectors 151-307-028-555-208-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 28Pos, Lug; Card Edge Connector Type Edac - 87AH0272 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 28Pos, Lug; Card Edge Connector Type Edac
87AH0272
Card Edge Conn, Dual Side, 28Pos, Lug; Card Edge Connector Type Edac 87AH0272
CARD EDGE CONN, DUAL SIDE, 28POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 28POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-028-555-208-ND 87AH0272
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 28Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 28 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28578-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1373-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details