EDAC, Inc. Edgeboard Connectors 307-015-541-101

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 307-015-541-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
307-015-541-101-ND
Edgeboard Connectors 307-015-541-101-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac - 85H4451 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac
85H4451
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac 85H4451
CARD CONN, SINGLE SIDE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-015-541-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-015-541-101
Card Edge Connectors - Edgeboard Connectors 307-015-541-101
CONN EDGE DUAL FMALE 30POS 0.156

CONN EDGE DUAL FMALE 30POS 0.156

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 307-015-541-101-ND 85H4451 307-015-541-101
Product Name Edgeboard Connectors Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
Edgeboard Connectors - 1367703-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole, Right Angle
Contact Pitch 0.7366 mm (0.0290 inch)
View Details
3 suppliers
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details