EDAC, Inc. Edgeboard Connectors 306-032-500-107

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6090, features a single side design with 32 contacts and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug termination for reliable connections. The connector is RoHS compliant, ensuring it meets environmental standards. It is designed for use with thick printed circuit boards, accepting card slots ranging from 1.37 mm to 1.78 mm in thickness. The connector's mounting options include M3-0.5 metric threaded inserts, providing flexibility in installation. This product is ideal for applications requiring a robust and compliant card edge connection.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6090, features a single side design with 32 contacts and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug termination for reliable connections. The connector is RoHS compliant, ensuring it meets environmental standards. It is designed for use with thick printed circuit boards, accepting card slots ranging from 1.37 mm to 1.78 mm in thickness. The connector's mounting options include M3-0.5 metric threaded inserts, providing flexibility in installation. This product is ideal for applications requiring a robust and compliant card edge connection.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-032-500-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-032-500-107-ND
Edgeboard Connectors 151-306-032-500-107-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 32Pos, Lug; Card Edge Connector Type Edac - 86AH6090 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 32Pos, Lug; Card Edge Connector Type Edac
86AH6090
Card Edge Conn, Single, 32Pos, Lug; Card Edge Connector Type Edac 86AH6090
CARD EDGE CONN, SINGLE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-032-500-107-ND 86AH6090
Product Name Edgeboard Connectors Card Edge Conn, Single, 32Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details