The Card Edge Connector, part number 86AH5454, is a dual-side connector featuring 86 contacts and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a solder lug termination type. The connector has a straight body orientation and is compliant with RoHS standards. The mounting options include .128 inch diameter through holes, allowing for flexible installation on various printed circuit boards. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 86POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:86 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-086-555-502-ND | 86AH5454 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 86Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 86 # |