EDAC, Inc. Edgeboard Connectors 305-080-500-558

Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 80Pos, Lug, part number 86AH5145, features a card thickness acceptance of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 80 contacts with a contact termination type of solder lug. The connector is RoHS compliant, ensuring it meets environmental standards. The design allows for a robust connection suitable for various applications, making it a viable option for engineers seeking reliable card edge connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 80Pos, Lug, part number 86AH5145, features a card thickness acceptance of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 80 contacts with a contact termination type of solder lug. The connector is RoHS compliant, ensuring it meets environmental standards. The design allows for a robust connection suitable for various applications, making it a viable option for engineers seeking reliable card edge connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-080-500-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-080-500-558-ND
Edgeboard Connectors 151-305-080-500-558-ND
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 80Pos, Lug; Card Edge Connector Type Edac - 86AH5145 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 80Pos, Lug; Card Edge Connector Type Edac
86AH5145
Card Edge Conn, Dual Side, 80Pos, Lug; Card Edge Connector Type Edac 86AH5145
CARD EDGE CONN, DUAL SIDE, 80POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 80POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-080-500-558-ND 86AH5145
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 80Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E11256-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details