The Card Edge Connector, part number 86AH4956, is a dual-side connector featuring 76 contacts and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug termination for secure connections. The connector has a straight body orientation and is compliant with RoHS standards. It is suitable for applications requiring reliable electrical connections in compact spaces. The connector's design includes specific dimensions for mounting options and contact spacing, making it versatile for various engineering projects.
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 76POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-305-076-500-258-ND | 86AH4956 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack |