EDAC, Inc. Edgeboard Connectors 305-038-500-201

Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-038-500-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-038-500-201-ND
Edgeboard Connectors 151-305-038-500-201-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 38Pos, Lug; Card Edge Connector Type Edac - 86AH3296 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 38Pos, Lug; Card Edge Connector Type Edac
86AH3296
Card Edge Conn, Dual Side, 38Pos, Lug; Card Edge Connector Type Edac 86AH3296
CARD EDGE CONN, DUAL SIDE, 38POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 38POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-038-500-201-ND 86AH3296
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 38Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details