The Card Edge Connector, part number 86AH2539, features a dual side design with 20 positions and is intended for through-hole mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm and a row spacing of 3.56 mm. It includes floating eyelets for mounting, with a diameter of 2.95 mm. The contact tails are designed with dimensions of 1.17 mm by 0.33 mm, and the tail length is 5.41 mm. This connector is RoHS compliant, ensuring it meets environmental standards.
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-020-520-203-ND | 86AH2539 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 20 # |