NorComp D Sub Conn, Rcpt, De, 15Pos, Th; No. Of Contacts Norcomp 200-015-213L569

Description
D SUB CONN, RCPT, DE, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:200 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Description
D SUB CONN, RCPT, DE, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:200 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, De, 15Pos, Th; No. Of Contacts Norcomp - 15AC7191 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 15Pos, Th; No. Of Contacts Norcomp
15AC7191
D Sub Conn, Rcpt, De, 15Pos, Th; No. Of Contacts Norcomp 15AC7191
D SUB CONN, RCPT, DE, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:200 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 15POS, TH; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:200 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC7191
Product Name D Sub Conn, Rcpt, De, 15Pos, Th; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products