NorComp Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 198-015-213L031

Description
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:198 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Description
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:198 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp - 40Y5834 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
40Y5834
Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp 40Y5834
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:198 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:198 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5834
Product Name Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details