NorComp Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp 189-015-313R491

Description
STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:189 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes
Description
STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:189 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp - 40Y5681 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp
40Y5681
Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp 40Y5681
STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:189 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

STACKED D SUB CONN, RCPT/PLUG, 15POS; Product Range:189 Series; Upper D Sub Shell Size:DA; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:15Contacts; Lower D Sub Shell Size:DA; Lower D Sub Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5681
Product Name Stacked D Sub Conn, Rcpt/plug, 15Pos; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers