NorComp Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp 189-009-513R481

Description
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
Description
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp - 40Y5669 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp
40Y5669
Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp 40Y5669
STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

STACKED D SUB CONNECTOR, RCPT/RCPT, 9POS; Product Range:189 Series; Upper D Sub Shell Size:DE; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:9Contacts; Lower D Sub Shell Size:DE; Lower D Sub Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5669
Product Name Stacked D Sub Connector, Rcpt/rcpt, 9Pos; Product Range Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details