NorComp Contact, Crimp, Plug, 26-24Awg; For Use With Norcomp 180-101-170L001

Description
CONTACT, CRIMP, PLUG, 26-24AWG; For Use With:180 Series High Density D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; RoHS Compliant: Yes
Description
CONTACT, CRIMP, PLUG, 26-24AWG; For Use With:180 Series High Density D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Plug, 26-24Awg; For Use With Norcomp - 67W0549 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Plug, 26-24Awg; For Use With Norcomp
67W0549
Contact, Crimp, Plug, 26-24Awg; For Use With Norcomp 67W0549
CONTACT, CRIMP, PLUG, 26-24AWG; For Use With:180 Series High Density D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; RoHS Compliant: Yes

CONTACT, CRIMP, PLUG, 26-24AWG; For Use With:180 Series High Density D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; RoHS Compliant: Yes

Supplier's Site
D-Sub Contact, Pin, 26-24Awg, Crimp; For Use With Norcomp - 72W2702 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 26-24Awg, Crimp; For Use With Norcomp
72W2702
D-Sub Contact, Pin, 26-24Awg, Crimp; For Use With Norcomp 72W2702
D-SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:NORCOMP 180 Series High Density D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 26-24AWG, CRIMP; For Use With:NORCOMP 180 Series High Density D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 67W0549
Product Name Contact, Crimp, Plug, 26-24Awg; For Use With Norcomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-202-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
4 suppliers
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details