WAGO Connector plug 750-960

Description
Fieldbus Connector PROFIBUS; with D-sub male connector; 9-pole
Request a Quote Datasheet
Description
Fieldbus Connector PROFIBUS; with D-sub male connector; 9-pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector plug - 750-960 - WAGO
Germantown, WI, United States
Connector plug
750-960
Connector plug 750-960
Fieldbus Connector PROFIBUS; with D-sub male connector; 9-pole

Fieldbus Connector PROFIBUS; with D-sub male connector; 9-pole

Supplier's Site Datasheet
D-Sub Connector Assemblies - 2946-750-960-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2946-750-960-ND
D-Sub Connector Assemblies 2946-750-960-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Profibus Fieldbus Plug W/ 9-Dsub; No. Of Contacts Wago - 29K4092 - Newark, An Avnet Company
Chicago, IL, United States
Profibus Fieldbus Plug W/ 9-Dsub; No. Of Contacts Wago
29K4092
Profibus Fieldbus Plug W/ 9-Dsub; No. Of Contacts Wago 29K4092
PROFIBUS FIELDBUS PLUG W/ 9-DSUB; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Profibus Series; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Contact Material:- RoHS Compliant: Yes

PROFIBUS FIELDBUS PLUG W/ 9-DSUB; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DE; Product Range:Profibus Series; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 11193197 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11193197
Connector/Terminal/Pin 11193197
FIELDBUS CONNECTOR PROFIBUS, WITH D-SUB MALE CONNECTOR, 12 MBIT/S (PER PROFIBUS SPECIFICATION), 9-POLE, 4.75-5.25 VDC, 5MA, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

FIELDBUS CONNECTOR PROFIBUS, WITH D-SUB MALE CONNECTOR, 12 MBIT/S (PER PROFIBUS SPECIFICATION), 9-POLE, 4.75-5.25 VDC, 5MA, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750-960 2946-750-960-ND 29K4092 11193197
Product Name Connector plug D-Sub Connector Assemblies Profibus Fieldbus Plug W/ 9-Dsub; No. Of Contacts Wago Connector/Terminal/Pin
Gender Male / Plug Male / Plug
Voltage Rating 5 to ? volts 5 volts
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers