NorComp Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp 180-044-113R911

Description
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Description
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp - 40Y5443 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp
40Y5443
Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp 40Y5443
HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 44POS; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:180 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y5443
Product Name Hd D Sub Connector, Plug, 44Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data