NorComp Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp 180-026-273L020

Description
HD D SUB SHELL, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HD D SUB SHELL, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp - 40Y5430 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp
40Y5430
Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp 40Y5430
HD D SUB SHELL, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D SUB SHELL, SIZE DA, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:180 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Hd D Sub Housing, Rcpt, 26Pos, Da Rohs Compliant Norcomp - 32AK5142 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Housing, Rcpt, 26Pos, Da Rohs Compliant Norcomp
32AK5142
Hd D Sub Housing, Rcpt, 26Pos, Da Rohs Compliant Norcomp 32AK5142
HD D SUB HOUSING, RCPT, 26POS, DA ROHS COMPLIANT: YES

HD D SUB HOUSING, RCPT, 26POS, DA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y5430
Product Name Hd D Sub Shell, Size Da, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details